USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1274989-TUSB4020BIPH
Packaging: Reel
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.1V, 3.3V
USB Hub Controller USB 2.0 USB Interface 48-HTQFP (7x7)
IC USB 2.0 2PORT HUB IND 48HTQFP
IC USB 2.0 2PORT HUB IND 48HTQFP
IC USB 2.0 2PORT HUB IND 48HTQFP
USB Interface IC Two-Port USB 2.0 Hub 48-HTQFP -40 to 85
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-47307-2-ND | 1274989-TUSB4020BIPHPR | TUSB4020BIPHPR | TUSB4020BIPHPR | TUSB4020BIPHPR | TUSB4020BIPHPR | TUSB4020BIPHPR |
| Product Name | Controllers | Interface - Interface - Controllers - TUSB4020BIPHPR | Controllers | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V~ 3.3V | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | 3.3V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |