The TUSB9261-Q1 is an automotive-grade USB 3.0 to SATA bridge that integrates an ARM Cortex-M3 microcontroller to enable communication between SATA storage devices and USB hosts. It is housed in a 64-pin HTQFP package and operates over the industrial temperature range of -40°C to 85°C. The device supports USB Attached SCSI Protocol (UASP) and Bulk-Only Transport (BOT) for HDD and SSD, and includes a SATA interface compliant with gen1 (1.5-Gbps) and gen2 (3.0-Gbps) data rates. It is AEC-Q100 qualified with exceptions for ESD classification. The part is RoHS compliant and features a single-crystal oscillator interface, SPI for firmware loading, JTAG, and up to five GPIOs.
Automotive 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge 64-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1275000-TUSB9261IPAP
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Package: 64-TQFP Exposed Pad
Applications: HDD, CD, DVD Drive
Mounting: SMD
Operating Supply Voltage: 1.1V, 3.3V
Family Name: TUSB9261IPAPQ1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): TUSB9261IPAPQ1;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 64HTQFP
HDD, CD, DVD Drive Interface 64-HTQFP (10x10)
IC INTFACE SPECIALIZED 64HTQFP
IC INTFACE SPECIALIZED 64HTQFP
USB Interface IC Auto 2nd Gen SuperSpeed USB 3.0
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB9261IPAPRQ1 | 1275000-TUSB9261IPAPRQ1 | TUSB9261IPAPRQ1 | TUSB9261IPAPRQ1 | TUSB9261IPAPRQ1 | TUSB9261IPAPRQ1 | TUSB9261IPAPRQ1 |
| Product Name | TUSB9261-Q1 Automotive 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge | Interface - Interface - Specialized - TUSB9261IPAPRQ1 | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | USB Interface IC |
| Technology | USB | ||||||
| Device Type | TUSB9261-Q1 Automotive 2nd Generation SuperSpeed USB 3.0 to Serial ATA Bridge | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |