2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 213581-TUSB2036VFRG4
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
USB Bus Controller, CMOS, PQFP32
IC HUB CONTROLLER USB 2.0 32LQFP
USB Interface IC 2/3-Port Hub w/Opt Ser EEPROM Ifc
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
IC HUB CONTROLLER USB 2.0 32LQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2036VFRG4 | TUSB2036VFRG4-ND | 213581-TUSB2036VFRG4 | TUSB2036VFRG4 | TUSB2036VFRG4 | TUSB2036VFRG4 | TUSB2036VFRG4 | TUSB2036VFRG4 |
| Product Name | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Controllers | Interface - Interface - Controllers - TUSB2036VFRG4 | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Interface - Controllers | |
| Technology | USB | USB | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Line / Bus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |