Win Source Part Number: 963775-TUSB1044IRNQR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel (TR)
Applications: USB Type C
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Channels: 4
Data Rate (Max): 10Gbps
Delay Time: 160ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 5 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TUSB1044
USB TYPE-C™ 10 Gbps Multi-Protocol Bi-Directional Linear Redriver 40-WQFN -40 to 85 Product overview: TUSB1044IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1044IRNQR can be used for catalog matching and distributor lookup.
USB Interface IC USB TYPE-CG 10 Gbps Multi-Protocol Bi-Directional Linear Redriver 40-WQFN -40 to 85
USB-C 10GBPS MULTI-PROT LINEAR R
USB-C 10GBPS MULTI-PROT LINEAR R
ReDriver Channel 10Gbps 40-WQFN (6x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 963775-TUSB1044IRNQR | 756-TUSB1044IRNQR | TUSB1044IRNQR | TUSB1044IRNQR | TUSB1044IRNQR | TUSB1044IRNQR |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Interface Transceiver IC | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | ReDriver | Sensor Interface; Buffer | Buffer | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | Other; 3V ~ 3.6V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps |