Texas Instruments TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIRHBT

Description
4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
Request a Quote Datasheet
Description
4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub - TUSB2046BIRHBT - Texas Instruments
Dallas, TX, United States
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub
TUSB2046BIRHBT
TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIRHBT
4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85

4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85

Buy Now Datasheet
USB Interface ICs - 1219264 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
1219264
USB Interface ICs 1219264
Texas Instruments TUSB2046BIRHBT

Texas Instruments TUSB2046BIRHBT

Supplier's Site
USB Interface ICs - 7098786 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7098786
USB Interface ICs 7098786
Texas Instruments TUSB2046BIRHBT

Texas Instruments TUSB2046BIRHBT

Supplier's Site
USB Interface ICs - 7098786P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Interface ICs
7098786P
USB Interface ICs 7098786P
Texas Instruments TUSB2046BIRHBT

Texas Instruments TUSB2046BIRHBT

Supplier's Site
Controllers - 296-27130-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27130-6-ND
Controllers 296-27130-6-ND
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now Datasheet
Controllers - 296-27130-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27130-2-ND
Controllers 296-27130-2-ND
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now Datasheet
Controllers - 296-27130-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-27130-1-ND
Controllers 296-27130-1-ND
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2046BIRHBT - 1274974-TUSB2046BIRHBT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2046BIRHBT
1274974-TUSB2046BIRHBT
Interface - Interface - Controllers - TUSB2046BIRHBT 1274974-TUSB2046BIRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1274974-TUSB2046BIRH BT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Operating Supply Voltage: 3 V ~ 3.6 V Protocol: USB Function: Hub Controller Interface: USB Standards: USB 2.0 Family Name: TUSB2046B Categories: Integrated Circuits (ICs) Operating Supply Current: 40mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Alternative Parts (Cross-Reference): ISP1521BEGA; ISP1521BEUM; USB2513-HZH; Introduction Date: December 18, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274974-TUSB2046BIRHBT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: TUSB2046B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 40mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): ISP1521BEGA; ISP1521BEUM; USB2513-HZH;
Introduction Date: December 18, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Usb Hub, 4-Port, 32Qfn; Usb Ic Type Texas Instruments - 28AH6276 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Usb Hub, 4-Port, 32Qfn; Usb Ic Type Texas Instruments
28AH6276
Ic, Usb Hub, 4-Port, 32Qfn; Usb Ic Type Texas Instruments 28AH6276
IC, USB HUB, 4-PORT, 32QFN; USB IC Type:USB Hub Controller; USB Standard:USB 1.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

IC, USB HUB, 4-PORT, 32QFN; USB IC Type:USB Hub Controller; USB Standard:USB 1.1; Supply Voltage Min:3.3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:12Mbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

Supplier's Site
Interface - Controllers - TUSB2046BIRHBT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2046BIRHBT
Interface - Controllers TUSB2046BIRHBT
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site Datasheet
Controllers TUSB2046BIRHBT
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site Datasheet
Controllers - TUSB2046BIRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2046BIRHBT
Controllers TUSB2046BIRHBT
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TUSB2046BIRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2046BIRHBT
Integrated Circuits (ICs) - Interface - Controllers TUSB2046BIRHBT
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB2046BIRHBT
USB Interface IC TUSB2046BIRHBT
USB Interface IC 4-Port Full-Spd Univ Serial Bus Hub

USB Interface IC 4-Port Full-Spd Univ Serial Bus Hub

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2046BIRHBT 1219264 7098786P 296-27130-6-ND 1274974-TUSB2046BIRHBT 28AH6276 TUSB2046BIRHBT TUSB2046BIRHBT TUSB2046BIRHBT TUSB2046BIRHBT TUSB2046BIRHBT
Product Name TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub USB Interface ICs USB Interface ICs Controllers Interface - Interface - Controllers - TUSB2046BIRHBT Ic, Usb Hub, 4-Port, 32Qfn; Usb Ic Type Texas Instruments Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Technology USB USB USB USB USB USB; USB USB; USB USB; USB USB; USB
Device Type TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub Transceiver; Transceiver Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VRA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details