Two-Port USB 3.0 Hub 48-HTQFP 0 to 70
Win Source Part Number: 1047937-TUSB8020BPHP
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tube
Standard Package: 250
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Voltage - Supply: 1.1V, 3.3V
Package / Case: 48-PowerTQFP
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TUSB4020BIPHP; CY7C65632-48AXC; CY7C65642-48AXCT; USB4604-1080HN; CY7C65634-48AXC; USB4604-1080HN-TRTUS
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38500-5
Base Product Number: TUSB8020
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
IC USB 3.0 HUB 2 PORT 48HTQFP
IC USB 3.0 HUB 2 PORT 48HTQFP
USB Interface IC Two-Port USB 3.0 Hub
IC USB 3.0 HUB 2 PORT 48HTQFP
USB HUB CONTROLLER, DUAL PORT, HTQFP-48; USB IC Type:USB Host Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:990mV; Supply Voltage Max:1.26V; Interface Case Style:HTQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:2 RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8020BPHP | 1047937-TUSB8020BPHP | 296-TUSB8020BPHP-ND | TUSB8020BPHP | TUSB8020BPHP | TUSB8020BPHP | TUSB8020BPHP | TUSB8020BPHP | 28AH6283 |
| Product Name | TUSB8020B Two-Port USB 3.0 Hub | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Usb Hub Controller, Dual Port, Htqfp-48; Usb Ic Type Texas Instruments |
| Technology | USB | USB; I2C; SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB | ||
| Device Type | TUSB8020B Two-Port USB 3.0 Hub | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |