4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 035433-TUSB2046BIRHB
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: TUSB2046BIRHBR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): CY7C65640A-LTXCKM; USB2513I-HZH; CY7C65640A-LFCT;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC HUB CONTROLLER USB 32VQFN
IC HUB CONTROLLER USB 32VQFN
CONTROLLER, USB HUB, 4PORT, QFN-32; USB IC Type:USB Hub Controller; USB Standard:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:-; No. of Ports:4 Port; Operating TemperatureRoHS Compliant: Yes
IC HUB CONTROLLER USB 32VQFN
USB Interface IC 4-Port Full-Spd Univ Serial Bus Hub
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2046BIRHBR | 296-21926-1-ND | 035433-TUSB2046BIRHBR | TUSB2046BIRHBR | TUSB2046BIRHBR | 27AJ0878 | TUSB2046BIRHBR | TUSB2046BIRHBR | TUSB2046BIRHBR |
| Product Name | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Controllers | Interface - Interface - Controllers - TUSB2046BIRHBR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controller, Usb Hub, 4Port, Qfn-32; Usb Ic Type Texas Instruments | Interface - Controllers | USB Interface IC | Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB | USB; USB | USB; USB | ||
| Device Type | TUSB2046B 4-Port Full-Speed Universal Serial Bus Hub | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |