Texas Instruments High-Performance Analog Controllers TUSB2046IBVF

Description
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Request a Quote Datasheet
Description
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-48466-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-48466-ND
Controllers 296-48466-ND
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2046IBVF - 901534-TUSB2046IBVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2046IBVF
901534-TUSB2046IBVF
Interface - Interface - Controllers - TUSB2046IBVF 901534-TUSB2046IBVF
Manufacturer: Texas Instruments Win Source Part Number: 901534-TUSB2046IBVF Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7) Package: 32-LQFP Package: Tray Family Name: TUSB2046 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48466, TUSB2046IBVF-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901534-TUSB2046IBVF
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
Package: 32-LQFP
Package: Tray
Family Name: TUSB2046
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48466, TUSB2046IBVF-ND

Buy Now Datasheet
Controllers - TUSB2046IBVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2046IBVF
Controllers TUSB2046IBVF
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
TUSB2046IBVF
USB Interface IC TUSB2046IBVF
USB Interface IC 4-port 12-Mbps USB full-speed hub with optional serial EEPROM interface 32-LQFP -40 to 85

USB Interface IC 4-port 12-Mbps USB full-speed hub with optional serial EEPROM interface 32-LQFP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB2046IBVF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2046IBVF
Integrated Circuits (ICs) - Interface - Controllers TUSB2046IBVF
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site
Interface - Controllers - TUSB2046IBVF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2046IBVF
Interface - Controllers TUSB2046IBVF
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site Datasheet
Controllers - TUSB2046IBVF - ODG (Origin Data Global)
Shenzhen, China
Controllers
TUSB2046IBVF
Controllers TUSB2046IBVF
IC HUB CONTROLLER USB 32LQFP

IC HUB CONTROLLER USB 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-48466-ND 901534-TUSB2046IBVF TUSB2046IBVF TUSB2046IBVF TUSB2046IBVF TUSB2046IBVF TUSB2046IBVF
Product Name Controllers Interface - Interface - Controllers - TUSB2046IBVF Controllers USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB USB; USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.3V 3.6V; Other Other; 3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details