Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPR TVP5158IPNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 085472-TVP5158IPNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Family Name: TVP5158 Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Alternative Parts (Cross-Reference): TVP5158IPNPQ1; TVP5158IPNPRQ1; TVP5158IPNP; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085472-TVP5158IPNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Family Name: TVP5158 Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Alternative Parts (Cross-Reference): TVP5158IPNPQ1; TVP5158IPNPRQ1; TVP5158IPNP; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPR - 085472-TVP5158IPNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPR
085472-TVP5158IPNPR
Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPR 085472-TVP5158IPNPR
Manufacturer: Texas Instruments Win Source Part Number: 085472-TVP5158IPNPR Packaging: Reel - TR Type: NTSC/PAL Video Decoder Applications: Security Systems Mounting: SMD (SMT) Family Name: TVP5158 Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.1V, 1.8V, 3.3V Digital Supply Voltage: 1.1V, 3.3V Alternative Parts (Cross-Reference): TVP5158IPNPQ1; TVP5158IPNPRQ1; TVP5158IPNP; Introduction Date: July 24, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085472-TVP5158IPNPR
Packaging: Reel - TR
Type: NTSC/PAL Video Decoder
Applications: Security Systems
Mounting: SMD (SMT)
Family Name: TVP5158
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.1V, 1.8V, 3.3V
Digital Supply Voltage: 1.1V, 3.3V
Alternative Parts (Cross-Reference): TVP5158IPNPQ1; TVP5158IPNPRQ1; TVP5158IPNP;
Introduction Date: July 24, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5158IPNPR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5158IPNPR
Encoders, Decoders, Converters TVP5158IPNPR
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5158IPNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5158IPNPR
Encoders, Decoders, Converters TVP5158IPNPR
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5158IPNPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5158IPNPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5158IPNPR
IC DECOD VIDEO PAL/NTSC 128HTQFP

IC DECOD VIDEO PAL/NTSC 128HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 085472-TVP5158IPNPR TVP5158IPNPR TVP5158IPNPR TVP5158IPNPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5158IPNPR Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) QFP; 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface - Interface - Controllers - ADM6996FCX-AD-T-1 - 713417-ADM6996FCX-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details