The TSU5611 is a DP3T switch designed to interface cellular devices with external peripherals via a micro-USB connector, supporting USB 2.0 High Speed, UART, audio, and Charger detection with integrated impedance detection. It features integrated LDOs for VREF and MicBias, a 1.8-V compatible I2C interface, and generates interrupts for attachment and removal events. The device is packaged in a 20-pin DSBGA (YZP) with a 0.5-mm pitch and supports operation from -40°C to 85°C. It meets JESD22 standards for 1500-V Human-Body Model and 1000-V Charged-Device Model ESD performance. USB and UART paths have an ON-state resistance of 5 Ω, audio path 3 Ω, and a bandwidth of up to 830 MHz. Total harmonic distortion for audio is 0.05%, and off-isolation reaches -100 dB on the mic path. Leakage current is 100 nA across all paths.
SP3T Switch for Micro-USB applications with USB, UART and Audio switches and integrated impedance 20-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1274887-TSU5611YZPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, I2C, USB 2.0
Package: 20-XFBGA, DSBGA
Applications: Audio, UART, USB
Switch Circuit: DP3T
Number of Channels: 1
Family Name: TSU5611YZPR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DSBGA
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC USB SWITCH DP3T 20DSBGA
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSU5611YZPR | 1274887-TSU5611YZPR | TSU5611YZPR |
| Product Name | TSU5611 SP3T Switch for Micro-USB applications with USB, UART and Audio switches and integrated impedance | Interface - Interface - Analog Switches - Special Purpose - TSU5611YZPR | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Technology | USB |