USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 742842-TUSB4041IPAP
Manufacturer Homepage: www.ti.com
Reference case: HTQFP64
Reference Date Code: 1727+
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
USB Interface IC Four-Port USB 2.0 Hub 64-HTQFP-40to 85
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
IC USB 2.0 4PORT HUB 64HTQFP
IC USB 2.0 4PORT HUB 64HTQFP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-46550-5-ND | 742842-TUSB4041IPAP | TUSB4041IPAP | TUSB4041IPAP | TUSB4041IPAP | TUSB4041IPAP | TUSB4041IPAP |
| Product Name | Controllers | Interface - Interface - Controllers - TUSB4041IPAP | USB Interface IC | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Supply Voltage | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |