Texas Instruments Interface - Interface - Analog Switches - Special Purpose - TSU6721YFPR TSU6721YFPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 901481-TSU6721YFPR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, UART, USB Switch IC 2 Channel 25-DSBGA Package: 25-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TSU6721 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 901481-TSU6721YFPR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, UART, USB Switch IC 2 Channel 25-DSBGA Package: 25-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TSU6721 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFPR - 901481-TSU6721YFPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFPR
901481-TSU6721YFPR
Interface - Interface - Analog Switches - Special Purpose - TSU6721YFPR 901481-TSU6721YFPR
Manufacturer: Texas Instruments Win Source Part Number: 901481-TSU6721YFPR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio, UART, USB Switch IC 2 Channel 25-DSBGA Package: 25-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TSU6721 Categories: Integrated Circuits (ICs) Case / Package: 25-DSBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901481-TSU6721YFPR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio, UART, USB Switch IC 2 Channel 25-DSBGA
Package: 25-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSU6721
Categories: Integrated Circuits (ICs)
Case / Package: 25-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TSU6721YFPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TSU6721YFPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TSU6721YFPR
IC USB SWITCH SP4T 25DSBGA

IC USB SWITCH SP4T 25DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 901481-TSU6721YFPR TSU6721YFPR
Product Name Interface - Interface - Analog Switches - Special Purpose - TSU6721YFPR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - 9519APC - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP28
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details