Manufacturer: Texas Instruments
Win Source Part Number: 851752-TUSB8044ARGCR
Features: Interface
Package: Reel - TR
Family Name: TUSB8044
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53620-2, 296-53620-1, 296-53620-6
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
IC HUB CONTROLLER USB 64VQFN
USB Hub Controller USB 3.1 I²C, SMBus Interface 64-VQFN (9x9)
IC HUB CONTROLLER USB 64VQFN
USB Interface IC Four-port USB 3.2 x1 Gen1 hub with USB billboard 64-VQFN 0 to 70
IC HUB CONTROLLER USB 64VQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 851752-TUSB8044ARGCR | 296-53620-2-ND | TUSB8044ARGCR | TUSB8044ARGCR | TUSB8044ARGCR | TUSB8044ARGCR | TUSB8044ARGCR |
| Product Name | Interface - Interface - Controllers - TUSB8044ARGCR | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers | USB Interface IC | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Technology | USB; I2C; SMBus | USB; USB | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Supply Voltage | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |