Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Controllers TUSB8042RGCT

Description
Win Source Part Number: 1261642-TUSB8042RGCT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: USB Function: Hub Controller Interface: USB, GPIO, I2C, SMBus Standards: USB 3.0 Voltage - Supply: 1.1V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TUSB8042RGCT,296-474 75-6,296-47475-2,296 -47475-1 Base Product Number: TUSB8042
Request a Quote Datasheet
Description
Win Source Part Number: 1261642-TUSB8042RGCT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: USB Function: Hub Controller Interface: USB, GPIO, I2C, SMBus Standards: USB 3.0 Voltage - Supply: 1.1V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TUSB8042RGCT,296-474 75-6,296-47475-2,296 -47475-1 Base Product Number: TUSB8042
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261642-TUSB8042RGCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261642-TUSB8042RGCT
Integrated Circuits (ICs) - Interface - Controllers 1261642-TUSB8042RGCT
Win Source Part Number: 1261642-TUSB8042RGCT Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel Standard Package: 250 Protocol: USB Function: Hub Controller Interface: USB, GPIO, I2C, SMBus Standards: USB 3.0 Voltage - Supply: 1.1V, 3.3V Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TUSB8042RGCT,296-474 75-6,296-47475-2,296 -47475-1 Base Product Number: TUSB8042

Win Source Part Number: 1261642-TUSB8042RGCT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 250
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Standards: USB 3.0
Voltage - Supply: 1.1V, 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TUSB8042RGCT,296-47475-6,296-47475-2,296-47475-1
Base Product Number: TUSB8042

Buy Now Datasheet
Controllers - 296-47475-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-47475-1-ND
Controllers 296-47475-1-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Controllers - 296-47475-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-47475-2-ND
Controllers 296-47475-2-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Controllers - 296-47475-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-47475-6-ND
Controllers 296-47475-6-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB8042RGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8042RGCT
Integrated Circuits (ICs) - Interface - Controllers TUSB8042RGCT
IC USB HUB CONTROLLER 64VQFN

IC USB HUB CONTROLLER 64VQFN

Supplier's Site
Usb 3.1 Gen1 Hub, 5Gbps, Vqfn-64; Usb Ic Type Texas Instruments - 27AJ0891 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.1 Gen1 Hub, 5Gbps, Vqfn-64; Usb Ic Type Texas Instruments
27AJ0891
Usb 3.1 Gen1 Hub, 5Gbps, Vqfn-64; Usb Ic Type Texas Instruments 27AJ0891
USB 3.1 GEN1 HUB, 5GBPS, VQFN-64; USB IC Type:USB Hub; USB Standard:USB 3.1; Supply Voltage Min:990mV; Supply Voltage Max:1.26V; Interface Case Style:VQFN; No. of Pins:64Pins; Data Rate:5Gbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

USB 3.1 GEN1 HUB, 5GBPS, VQFN-64; USB IC Type:USB Hub; USB Standard:USB 3.1; Supply Voltage Min:990mV; Supply Voltage Max:1.26V; Interface Case Style:VQFN; No. of Pins:64Pins; Data Rate:5Gbps; No. of Ports:4 Port; Operating RoHS Compliant: Yes

Supplier's Site
Interface - Controllers - TUSB8042RGCT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB8042RGCT
Interface - Controllers TUSB8042RGCT
IC USB HUB CONTROLLER 64VQFN

IC USB HUB CONTROLLER 64VQFN

Supplier's Site Datasheet
Controllers - TUSB8042RGCT - ODG (Origin Data Global)
Shenzhen, China
Controllers
TUSB8042RGCT
Controllers TUSB8042RGCT
IC USB HUB CONTROLLER 64VQFN

IC USB HUB CONTROLLER 64VQFN

Supplier's Site Datasheet
Controllers - TUSB8042RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8042RGCT
Controllers TUSB8042RGCT
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
USB Interface IC
TUSB8042RGCT
USB Interface IC TUSB8042RGCT
USB Interface IC 4-Port SuperSpeed 5.0 Gbps USB 3.1 Hub 64-VQFN 0 to 70

USB Interface IC 4-Port SuperSpeed 5.0 Gbps USB 3.1 Hub 64-VQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261642-TUSB8042RGCT 296-47475-1-ND TUSB8042RGCT 27AJ0891 TUSB8042RGCT TUSB8042RGCT TUSB8042RGCT TUSB8042RGCT
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Usb 3.1 Gen1 Hub, 5Gbps, Vqfn-64; Usb Ic Type Texas Instruments Interface - Controllers Controllers Controllers USB Interface IC
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.1V~ 3.3V 3.3V; Other; 1.1V, 3.3V 3.3V; Other Other; 990mV Other; 1.1V, 3.3V 3.3V; Other; 1.1V, 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Technology USB; I2C; SMBus USB; USB USB USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details