Win Source Part Number: 1370785-TUSB216RWBT
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 34 pct.
Type: ReDriver
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Base Product Number: TUSB216
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.3V ~ 6.5V
Current - Supply: 22mA
Number of Channels: 3
Data Rate (Max): 480Mbps
Signal Conditioning: Input Equalization
Capacitance - Input: 2.5 pF
USB 2.0 Signal Conditioner, 12-Pin, 5V, Commercial Product overview: TUSB216RWBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216RWBT can be used for catalog matching and distributor lookup.
USB 2.0 REDRIVER
USB 2.0 REDRIVER
ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1370785-TUSB216RWBT | 756-TUSB216RWBT | TUSB216RWBT | TUSB216RWBT | TUSB216RWBT |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | 5V Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Signal Conditioner; Buffer | Transceiver | ReDriver | Sensor Interface; Buffer | Buffer |
| Supply Voltage | Other; 2.3V ~ 6.5V | Other; 2.3V ~ 6.5V | Other | Other; 2.3V ~ 6.5V | |
| Data Rate | 480000 kbps | 480000 kbps | 480000 kbps |