Texas Instruments High-Performance Analog Interface Transceiver IC TUSB544IRNQT

Description
USB TYPE-C™ 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85 Product overview: TUSB544IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB544IRNQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB TYPE-C™ 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85 Product overview: TUSB544IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB544IRNQT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
756-TUSB544IRNQT
Interface Transceiver IC 756-TUSB544IRNQT
USB TYPE-C™ 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85 Product overview: TUSB544IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB544IRNQT can be used for catalog matching and distributor lookup.

USB TYPE-C™ 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85 Product overview: TUSB544IRNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB544IRNQT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 967432-TUSB544IRNQT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
967432-TUSB544IRNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 967432-TUSB544IRNQT
Win Source Part Number: 967432-TUSB544IRNQT Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: USB Type C Standard Package: 250 Mounting: SMD (SMT) Number of Channels: 4 Data Rate (Max): 8.1Gbps Delay Time: 10.0ns Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 10 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-WQFN (6x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-46948-6,296-4694 8-2,296-46948-1 Base Product Number: TUSB544

Win Source Part Number: 967432-TUSB544IRNQT
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB Type C
Standard Package: 250
Mounting: SMD (SMT)
Number of Channels: 4
Data Rate (Max): 8.1Gbps
Delay Time: 10.0ns
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46948-6,296-46948-2,296-46948-1
Base Product Number: TUSB544

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - TUSB544IRNQT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
TUSB544IRNQT
Signal Buffers, Repeaters, Splitters TUSB544IRNQT
Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)

Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)

Buy Now
Signal Buffers, Repeaters, Splitters - TUSB544IRNQT - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
TUSB544IRNQT
Signal Buffers, Repeaters, Splitters TUSB544IRNQT
IC REDRIVER USB TYPE C 40WQFN

IC REDRIVER USB TYPE C 40WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
TUSB544IRNQT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters TUSB544IRNQT
IC REDRIVER USB TYPE C 40WQFN

IC REDRIVER USB TYPE C 40WQFN

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB544IRNQT
USB Interface IC TUSB544IRNQT
USB Interface IC USB TYPE-CG 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85

USB Interface IC USB TYPE-CG 8.1 Gbps Multi-Protocol Linear Redriver 40-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-TUSB544IRNQT 967432-TUSB544IRNQT TUSB544IRNQT TUSB544IRNQT TUSB544IRNQT TUSB544IRNQT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters USB Interface IC
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32266-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers