The TUSB2036 is a 3.3-V CMOS USB 2.0 hub that provides two or three downstream ports with integrated transceivers, supporting full-speed and low-speed devices. It is available in a 32-pin HLQFP package measuring 7.00 mm × 7.00 mm and operates from 0 °C to 70 °C. The device supports bus-powered and self-powered modes, with ganged or per-port power switching and overcurrent reporting. An optional serial EEPROM interface allows customization of vendor and product IDs. The output pin for DP0 pullup resistor disable enables dynamic bus/self-power switching. No firmware programming is required due to its digital state machine implementation.
2/3-Port Hub for USB w/Optional Serial EEPROM Interface 32-LQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 056066-TUSB2036VFG4
Packaging: Tray
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
USB Bus Controller, CMOS, PQFP32
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
USB Interface IC 2/3-Port Hub w/Opt Ser EEPROM Ifc
IC HUB CONTROLLER USB 2.0 32LQFP
USB Hub Controller USB 2.0 USB Interface 32-LQFP (7x7)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2036VFG4 | 056066-TUSB2036VFG4 | TUSB2036VFG4 | 296-17784-ND | TUSB2036VFG4 | TUSB2036VFG4 | TUSB2036VFG4 |
| Product Name | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Interface - Interface - Controllers - TUSB2036VFG4 | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | |
| Technology | USB | USB | USB | USB; USB | USB; USB | ||
| Device Type | TUSB2036 2/3-Port Hub for USB w/Optional Serial EEPROM Interface | Line / Bus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |