Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5151IPBSR TVP5151IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035450-TVP5151IPBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): TVP5151IZQCR; TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035450-TVP5151IPBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): TVP5151IZQCR; TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5151IPBSR - 035450-TVP5151IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5151IPBSR
035450-TVP5151IPBSR
Interface - Interface - Encoders, Decoders, Converters - TVP5151IPBSR 035450-TVP5151IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 035450-TVP5151IPBSR Packaging: Reel - TR Type: Video Decoder Applications: Cell Phones, PDA, Players Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 32-TQFP (5x5) Analog Supply Voltage: 1.65 V to 1.95 V Digital Supply Voltage: 1.65 V to 1.95 V Alternative Parts (Cross-Reference): TVP5151IZQCR; TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035450-TVP5151IPBSR
Packaging: Reel - TR
Type: Video Decoder
Applications: Cell Phones, PDA, Players
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 32-TQFP (5x5)
Analog Supply Voltage: 1.65 V to 1.95 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TVP5151IZQCR; TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1.95V Interface Transceiver IC
709-TVP5151IPBSR
SMD 1.95V Interface Transceiver IC 709-TVP5151IPBSR
9-Bit Video Decoder IC, TQFP, 1.65-1.95V, Surface Mount Product overview: TVP5151IPBSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 1.95V, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IPBSR can be used for catalog matching and distributor lookup.

9-Bit Video Decoder IC, TQFP, 1.65-1.95V, Surface Mount Product overview: TVP5151IPBSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 1.95V, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IPBSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - TVP5151IPBSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IPBSR
Encoders, Decoders, Converters TVP5151IPBSR
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151IPBSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151IPBSR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151IPBSR
IC VIDEO DECODER 32TQFP

IC VIDEO DECODER 32TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5151IPBSR - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5151IPBSR
Encoders, Decoders, Converters TVP5151IPBSR
IC VIDEO DECODER 32TQFP

IC VIDEO DECODER 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 035450-TVP5151IPBSR 709-TVP5151IPBSR TVP5151IPBSR TVP5151IPBSR TVP5151IPBSR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5151IPBSR SMD 1.95V Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 32-TQFP (5x5) TQFP QFP; TQFP; 32-TQFP 32-TQFP QFP; 32-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4530TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3050-E-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers