Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGET TUSB1002ARGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 937875-TUSB1002ARGET Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002ARGETDKR , 296-TUSB1002ARGETTR, 296-TUSB1002ARGETCT, TUSB1002ARGET-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937875-TUSB1002ARGET Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002ARGETDKR , 296-TUSB1002ARGETTR, 296-TUSB1002ARGETCT, TUSB1002ARGET-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGET - 937875-TUSB1002ARGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGET
937875-TUSB1002ARGET
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGET 937875-TUSB1002ARGET
Manufacturer: Texas Instruments Win Source Part Number: 937875-TUSB1002ARGET Operating Temperature Range: 0°C ~ 70°C Features: 2/0 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002ARGETDKR , 296-TUSB1002ARGETTR, 296-TUSB1002ARGETCT, TUSB1002ARGET-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937875-TUSB1002ARGET
Operating Temperature Range: 0°C ~ 70°C
Features: 2/0 Driver - USB 3.2 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1002
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TUSB1002ARGETDKR, 296-TUSB1002ARGETTR, 296-TUSB1002ARGETCT, TUSB1002ARGET-ND

Buy Now Datasheet
Dual VQFN Interface Transceiver IC - 710-TUSB1002ARGET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual VQFN Interface Transceiver IC
710-TUSB1002ARGET
Dual VQFN Interface Transceiver IC 710-TUSB1002ARGET
USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGET can be used for catalog matching and distributor lookup.

USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN Product overview: TUSB1002ARGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002ARGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TUSB1002ARGET - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TUSB1002ARGET
Drivers, Receivers, Transceivers TUSB1002ARGET
IC DRIVER 2/0 24VQFN

IC DRIVER 2/0 24VQFN

Supplier's Site Datasheet
USB Interface IC - TUSB1002ARGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
TUSB1002ARGET
USB Interface IC TUSB1002ARGET
USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN 0 to 70

USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN 0 to 70

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 937875-TUSB1002ARGET 710-TUSB1002ARGET TUSB1002ARGET TUSB1002ARGET
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002ARGET Dual VQFN Interface Transceiver IC Drivers, Receivers, Transceivers USB Interface IC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VQFN (4x4) 24-VFQFN Exposed Pad VQFN-24
Device Type Transceiver Driver
Technology USB 3.2
Unlock Full Specs
to access all available technical data

Similar Products

Quad buffer; 3-state - 74ABT125D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
QFN Interface Transceiver IC - 722-SI2494-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface Transceiver IC - 735-ML6420CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details