Texas Instruments Low-Power BGA Interface Transceiver IC TVP5151IZQCR

Description
Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power BGA Interface Transceiver IC
709-TVP5151IZQCR
Low-Power BGA Interface Transceiver IC 709-TVP5151IZQCR
Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQCR can be used for catalog matching and distributor lookup.

Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQCR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQCR - 1275039-TVP5151IZQCR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQCR
1275039-TVP5151IZQCR
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQCR 1275039-TVP5151IZQCR
Manufacturer: Texas Instruments Win Source Part Number: 1275039-TVP5151IZQCR Packaging: Reel - TR Type: Video Decoder Package: 48-VFBGA Applications: Cell Phones, PDA, Players Mounting: SMD Operating Supply Voltage: 1.65 V ~ 1.95 V Voltage - Supply, Digital: 1.65 V ~ 1.95 V Family Name: TVP5151 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4) Alternative Parts (Cross-Reference): TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC; Introduction Date: July 31, 2009 ECCN: EAR99 Country of Origin: Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275039-TVP5151IZQCR
Packaging: Reel - TR
Type: Video Decoder
Package: 48-VFBGA
Applications: Cell Phones, PDA, Players
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Family Name: TVP5151
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BGA MICROSTAR JUNIOR (4x4)
Alternative Parts (Cross-Reference): TVP5151IPBS; TVP5151IPBSR; TVP5151IZQC;
Introduction Date: July 31, 2009
ECCN: EAR99
Country of Origin: Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151IZQCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151IZQCR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151IZQCR
IC VIDEO DECODER 48BGA

IC VIDEO DECODER 48BGA

Supplier's Site
Encoders, Decoders, Converters - TVP5151IZQCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IZQCR
Encoders, Decoders, Converters TVP5151IZQCR
Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Buy Now
Encoders, Decoders, Converters - TVP5151IZQCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IZQCR
Encoders, Decoders, Converters TVP5151IZQCR
IC

IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 709-TVP5151IZQCR 1275039-TVP5151IZQCR TVP5151IZQCR TVP5151IZQCR TVP5151IZQCR
Product Name Low-Power BGA Interface Transceiver IC Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQCR Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Device Type Transceiver Sample Rate Converter; Sensor Interface Sample Rate Converter Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI3016-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details