Texas Instruments TUSB8041 TUSB8041 Four-Port USB 3.0 Hub TUSB8041RGCT

Description
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70
Request a Quote Datasheet
Description
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB8041 TUSB8041 Four-Port USB 3.0 Hub - TUSB8041RGCT - Texas Instruments
Dallas, TX, United States
TUSB8041 TUSB8041 Four-Port USB 3.0 Hub
TUSB8041RGCT
TUSB8041 TUSB8041 Four-Port USB 3.0 Hub TUSB8041RGCT
TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70

TUSB8041 Four-Port USB 3.0 Hub 64-VQFN 0 to 70

Buy Now Datasheet
Controllers - 296-38363-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-38363-1-ND
Controllers 296-38363-1-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Controllers - 296-38363-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-38363-2-ND
Controllers 296-38363-2-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Controllers - 296-38363-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-38363-6-ND
Controllers 296-38363-6-ND
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB8041RGCT - 1114888-TUSB8041RGCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB8041RGCT
1114888-TUSB8041RGCT
Interface - Interface - Controllers - TUSB8041RGCT 1114888-TUSB8041RGCT
Manufacturer: Texas Instruments Win Source Part Number: 1114888-TUSB8041RGCT Packaging: Reel - TR Protocol: USB Standards: USB 3.0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-VQFN (9x9) Purpose: Hub Controller Supply Voltage - Operating: 1.1V, 3.3V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114888-TUSB8041RGCT
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-VQFN (9x9)
Purpose: Hub Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
TUSB8041RGCT
USB Interface IC TUSB8041RGCT
USB Interface IC 4-Port USB 3.0 Hub

USB Interface IC 4-Port USB 3.0 Hub

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB8041RGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8041RGCT
Integrated Circuits (ICs) - Interface - Controllers TUSB8041RGCT
IC HUB CONTROLLER USB 64VQFN

IC HUB CONTROLLER USB 64VQFN

Supplier's Site
Interface - Controllers - TUSB8041RGCT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB8041RGCT
Interface - Controllers TUSB8041RGCT
IC HUB CONTROLLER USB 64VQFN

IC HUB CONTROLLER USB 64VQFN

Supplier's Site Datasheet
Controllers - TUSB8041RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8041RGCT
Controllers TUSB8041RGCT
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)

Buy Now
Controllers - TUSB8041RGCT - ODG (Origin Data Global)
Shenzhen, China
Controllers
TUSB8041RGCT
Controllers TUSB8041RGCT
IC HUB CONTROLLER USB 64VQFN

IC HUB CONTROLLER USB 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB8041RGCT 296-38363-1-ND 1114888-TUSB8041RGCT TUSB8041RGCT TUSB8041RGCT TUSB8041RGCT TUSB8041RGCT TUSB8041RGCT
Product Name TUSB8041 TUSB8041 Four-Port USB 3.0 Hub Controllers Interface - Interface - Controllers - TUSB8041RGCT USB Interface IC Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Controllers
Technology USB USB; I2C; SMBus USB; USB USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus
Device Type TUSB8041 TUSB8041 Four-Port USB 3.0 Hub Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M96G4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
 - 74FCT244SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details