Texas Instruments 5V Interface Transceiver IC TSLM1100

Description
IRDA TX/RX 4Mbps 5V 10-Pin OPTO Product overview: TSLM1100 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TSLM1100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IRDA TX/RX 4Mbps 5V 10-Pin OPTO Product overview: TSLM1100 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TSLM1100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V Interface Transceiver IC - 702-TSLM1100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Interface Transceiver IC
702-TSLM1100
5V Interface Transceiver IC 702-TSLM1100
IRDA TX/RX 4Mbps 5V 10-Pin OPTO Product overview: TSLM1100 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TSLM1100 can be used for catalog matching and distributor lookup.

IRDA TX/RX 4Mbps 5V 10-Pin OPTO Product overview: TSLM1100 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-TSLM1100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - TSLM1100 - 1274751-TSLM1100 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - TSLM1100
1274751-TSLM1100
Interface - Interface - Telecom - TSLM1100 1274751-TSLM1100
Manufacturer: Texas Instruments Win Source Part Number: 1274751-TSLM1100 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274751-TSLM1100
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
Telecom - TSLM1100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
TSLM1100
Telecom TSLM1100
Telecom IC

Telecom IC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
TSLM1100
Integrated Circuits (ICs) - Interface - Telecom TSLM1100
TELECOM CIRCUIT, 1-FUNC, PSIP8

TELECOM CIRCUIT, 1-FUNC, PSIP8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-TSLM1100 1274751-TSLM1100 TSLM1100 TSLM1100
Product Name 5V Interface Transceiver IC Interface - Interface - Telecom - TSLM1100 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
SSOP Interface Transceiver IC - 704-74ABT541DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel
View Details
Modems - ICs and Modules - SI2433-F-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers