Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGET TUSB1002AIRGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 937873-TUSB1002AIRGE T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002AIRGETDK R, 296-TUSB1002AIRGETTR , TUSB1002AIRGET-ND, 296-TUSB1002AIRGETCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937873-TUSB1002AIRGE T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002AIRGETDK R, 296-TUSB1002AIRGETTR , TUSB1002AIRGET-ND, 296-TUSB1002AIRGETCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGET - 937873-TUSB1002AIRGET - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGET
937873-TUSB1002AIRGET
Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGET 937873-TUSB1002AIRGET
Manufacturer: Texas Instruments Win Source Part Number: 937873-TUSB1002AIRGE T Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Driver - USB 3.2 24-VQFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TUSB1002 Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TUSB1002AIRGETDK R, 296-TUSB1002AIRGETTR , TUSB1002AIRGET-ND, 296-TUSB1002AIRGETCT

Manufacturer: Texas Instruments
Win Source Part Number: 937873-TUSB1002AIRGET
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Driver - USB 3.2 24-VQFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TUSB1002
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TUSB1002AIRGETDKR, 296-TUSB1002AIRGETTR, TUSB1002AIRGET-ND, 296-TUSB1002AIRGETCT

Buy Now Datasheet
Industrial Dual VQFN Interface Transceiver IC - 710-TUSB1002AIRGET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual VQFN Interface Transceiver IC
710-TUSB1002AIRGET
Industrial Dual VQFN Interface Transceiver IC 710-TUSB1002AIRGET
USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN, Industrial Product overview: TUSB1002AIRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002AIRGET can be used for catalog matching and distributor lookup.

USB3.2 10Gbps Dual-Ch Linear Redriver, 24-VQFN, Industrial Product overview: TUSB1002AIRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1002AIRGET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB Interface IC - TUSB1002AIRGET - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
TUSB1002AIRGET
USB Interface IC TUSB1002AIRGET
USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN -40 to 85

USB Interface IC USB3.2 10 Gbps Dual-channel Linear Redriver 24-VQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 937873-TUSB1002AIRGET 710-TUSB1002AIRGET TUSB1002AIRGET
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TUSB1002AIRGET Industrial Dual VQFN Interface Transceiver IC USB Interface IC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VQFN (4x4) VQFN-24
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

16-bit inverting buffer/line driver; 3-state - 74ABT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI32177-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details