COMMERCIAL THIRD-GENERATION USB Product overview: TUSB216IRWBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB216IRWBR can be used for catalog matching and distributor lookup.
Win Source Part Number: 961831-TUSB216IRWBR
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 22mA
Number of Channels: 3
Data Rate (Max): 480Mbps
Signal Conditioning: Input Equalization
Capacitance - Input: 2.5 pF
Voltage - Supply: 2.3V ~ 6.5V
Package / Case: 12-XFQFN
Supplier Device Package: 12-X2QFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB216IRWBRDKR,
COMMERCIAL THIRD-GENERATION USB
Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
COMMERCIAL THIRD-GENERATION USB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB216IRWBR | 961831-TUSB216IRWBR | TUSB216IRWBR | TUSB216IRWBR | TUSB216IRWBR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Signal Conditioner; Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 6.5V | Other; 2.3V ~ 6.5V | Other | Other; 2.3V ~ 6.5V | Other; 2.3V ~ 6.5V |
| Data Rate | 480000 kbps | 480000 kbps | 480000 kbps | 480000 kbps |