Manufacturer: Texas Instruments
Win Source Part Number: 798528-TUSB4041IPAPQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Operating Supply Voltage: 1.1V, 3.3V
Protocol: USB
Function: Hub Controller
Interface: USB
Standards: USB 2.0
Family Name: TUSB4041I-Q1
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
USB Interface IC Four-Port USB 2.0 Hub 64-HTQFP-40to 85
IC USB 2.0 4PORT HUB 64HTQFP
IC USB 2.0 4PORT HUB 64HTQFP
USB Hub Controller USB 2.0 USB Interface 64-HTQFP (10x10)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 798528-TUSB4041IPAPQ1 | TUSB4041IPAPQ1-ND | TUSB4041IPAPQ1 | TUSB4041IPAPQ1 | TUSB4041IPAPQ1 | TUSB4041IPAPQ1 |
| Product Name | Interface - Interface - Controllers - TUSB4041IPAPQ1 | Controllers | USB Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Supply Voltage | Other; 1.1V~ 3.3V | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other | Other; 1.1V, 3.3V | 3.3V; Other; 1.1V, 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | USB | USB; USB | USB; USB | USB; USB |