Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP TVP5146M2IPFP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275029-TVP5146M2IPF P Packaging: Tray Type: Video Decoder Package: 80-TQFP Exposed Pad Applications: Monitors, TV Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5146M2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275029-TVP5146M2IPF P Packaging: Tray Type: Video Decoder Package: 80-TQFP Exposed Pad Applications: Monitors, TV Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5146M2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP - 1275029-TVP5146M2IPFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP
1275029-TVP5146M2IPFP
Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP 1275029-TVP5146M2IPFP
Manufacturer: Texas Instruments Win Source Part Number: 1275029-TVP5146M2IPF P Packaging: Tray Type: Video Decoder Package: 80-TQFP Exposed Pad Applications: Monitors, TV Mounting: SMD Operating Supply Voltage: 1.8V, 3.3V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5146M2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 80-HTQFP (12x12) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P; Introduction Date: January 11, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275029-TVP5146M2IPFP
Packaging: Tray
Type: Video Decoder
Package: 80-TQFP Exposed Pad
Applications: Monitors, TV
Mounting: SMD
Operating Supply Voltage: 1.8V, 3.3V
Voltage - Supply, Digital: 1.8V, 3.3V
Family Name: TVP5146M2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-170; ADV7441ABSTZ-5P;
Introduction Date: January 11, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5146M2IPFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5146M2IPFP
Encoders, Decoders, Converters TVP5146M2IPFP
Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Video Decoder IC Monitors, TV 80-HTQFP (12x12)

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5146M2IPFP - ODG (Origin Data Global)
Shenzhen, China
Encoders, Decoders, Converters
TVP5146M2IPFP
Encoders, Decoders, Converters TVP5146M2IPFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5146M2IPFP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5146M2IPFP
IC DIGITAL VIDEO DECODER 80HTQFP

IC DIGITAL VIDEO DECODER 80HTQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1275029-TVP5146M2IPFP TVP5146M2IPFP TVP5146M2IPFP TVP5146M2IPFP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5146M2IPFP Encoders, Decoders, Converters Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Supply Voltage Other; 1.8V~ 3.3V Other; 1.8V, 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 702-SI3019-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details