2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub 100-WQFN-MR 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 131778-TUSB8040ARKMT
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Hub Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
USB Interface IC 2nd Gen Four Port SuperSpeed USB
IC HUB CONTROLLER USB 100WQFN
USB Hub Controller USB 3.0 USB Interface 100-WQFN-MR (9x9)
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB8040ARKMT | 131778-TUSB8040ARKMT | 296-30569-2-ND | TUSB8040ARKMT | TUSB8040ARKMT | TUSB8040ARKMT | TUSB8040ARKMT | TUSB8040ARKMT |
| Product Name | TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub | Interface - Interface - Controllers - TUSB8040ARKMT | Controllers | USB Interface IC | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB | USB; USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | TUSB8040A 2nd Generation Four Port SuperSpeed USB (USB 3.0) Hub | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Supply Voltage | Other; 1.1V~ 3.3V | 3.3V; Other; 1.1V, 3.3V | Other; 1.1V, 3.3V | 3.3V; Other; 1.1V, 3.3V | 3.3V; Other |