Texas Instruments TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution TUSB6250PFC

Description
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70
Request a Quote Datasheet
Description
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution - TUSB6250PFC - Texas Instruments
Dallas, TX, United States
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution
TUSB6250PFC
TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution TUSB6250PFC
USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70

USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution 80-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Specialized - TUSB6250PFC - 035441-TUSB6250PFC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TUSB6250PFC
035441-TUSB6250PFC
Interface - Interface - Specialized - TUSB6250PFC 035441-TUSB6250PFC
Manufacturer: Texas Instruments Win Source Part Number: 035441-TUSB6250PFC Packaging: Tray Applications: USB 2.0 to ATA/ATAPI Bridge Mounting: Surface Mount Family Name: TUSB6250 Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TUSB6250PFCR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035441-TUSB6250PFC
Packaging: Tray
Applications: USB 2.0 to ATA/ATAPI Bridge
Mounting: Surface Mount
Family Name: TUSB6250
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TUSB6250PFCR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - TUSB6250PFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TUSB6250PFC
Specialized TUSB6250PFC
USB 2.0 to ATA/ATAPI Bridge Interface 80-TQFP (12x12)

USB 2.0 to ATA/ATAPI Bridge Interface 80-TQFP (12x12)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
TUSB6250PFC
Integrated Circuits (ICs) - Interface - Specialized TUSB6250PFC
IC INTERFACE SPECIALIZED 80TQFP

IC INTERFACE SPECIALIZED 80TQFP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB6250PFC
USB Interface IC TUSB6250PFC
USB Interface IC Lo-Pwr Hi-Spd ATA/ ATAPI Brdg Solution

USB Interface IC Lo-Pwr Hi-Spd ATA/ ATAPI Brdg Solution

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB6250PFC 035441-TUSB6250PFC TUSB6250PFC TUSB6250PFC TUSB6250PFC
Product Name TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution Interface - Interface - Specialized - TUSB6250PFC Specialized Integrated Circuits (ICs) - Interface - Specialized USB Interface IC
Technology USB ATA, ATAPI
Device Type TUSB6250 USB 2.0 Low-Power, High-Speed ATA/ATAPI Bridge Solution Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type TQFP QFP; TQFP; 80-TQFP (12x12) QFP; TQFP; 80-TQFP QFP; TQFP TQFP-80
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details