ReDriver 1 Channel 480Mbps 12-X2QFN (1.6x1.6)
IC INTERFACE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | TUSB217ARWBTQ1 | TUSB217ARWBTQ1 |
| Product Name | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Sensor Interface; Buffer |
| Features | RoHS | |
| Supply Voltage | Other; 2.3V ~ 6.5V | Other |