Texas Instruments TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1 TUSB8020BIPHPQ1

Description
Two-Port USB 3.0 Hub, TUSB8020B-Q1 48-HTQFP -40 to 85
Request a Quote Datasheet
Description
Two-Port USB 3.0 Hub, TUSB8020B-Q1 48-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1 - TUSB8020BIPHPQ1 - Texas Instruments
Dallas, TX, United States
TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1
TUSB8020BIPHPQ1
TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1 TUSB8020BIPHPQ1
Two-Port USB 3.0 Hub, TUSB8020B-Q1 48-HTQFP -40 to 85

Two-Port USB 3.0 Hub, TUSB8020B-Q1 48-HTQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TUSB8020BIPHPQ1 - 901543-TUSB8020BIPHPQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB8020BIPHPQ1
901543-TUSB8020BIPHPQ1
Interface - Interface - Controllers - TUSB8020BIPHPQ1 901543-TUSB8020BIPHPQ1
Manufacturer: Texas Instruments Win Source Part Number: 901543-TUSB8020BIPHP Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 85°C Features: USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7) Package: 48-PowerTQFP Package: Tube Family Name: TUSB8020 Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901543-TUSB8020BIPHPQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 85°C
Features: USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
Package: 48-PowerTQFP
Package: Tube
Family Name: TUSB8020
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Controllers - TUSB8020BIPHPQ1-ND - DigiKey
Thief River Falls, MN, United States
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)

Buy Now Datasheet
Controllers - TUSB8020BIPHPQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB8020BIPHPQ1
Controllers TUSB8020BIPHPQ1
USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)

USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Controllers - TUSB8020BIPHPQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB8020BIPHPQ1
Integrated Circuits (ICs) - Interface - Controllers TUSB8020BIPHPQ1
IC USB 3.0 HUB 2 PORT 48-HTQFP

IC USB 3.0 HUB 2 PORT 48-HTQFP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
TUSB8020BIPHPQ1
USB Interface IC TUSB8020BIPHPQ1
USB Interface IC Two-Port USB 3.0 Hub

USB Interface IC Two-Port USB 3.0 Hub

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB8020BIPHPQ1 901543-TUSB8020BIPHPQ1 TUSB8020BIPHPQ1-ND TUSB8020BIPHPQ1 TUSB8020BIPHPQ1 TUSB8020BIPHPQ1
Product Name TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1 Interface - Interface - Controllers - TUSB8020BIPHPQ1 Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC
Technology USB USB; I2C; SMBus USB; I2C; SMBus; USB, GPIO, I²C, SMBus USB; USB
Device Type TUSB8020B-Q1 Two-Port USB 3.0 Hub, TUSB8020B-Q1 Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
2 suppliers
SN54128 Line Drivers - 5962-9861101QCA - Texas Instruments
Specs
Technology TTL
Device Type Line / Bus Driver
Supply Voltage Other; 5.5
View Details
SN54AS760 Octal Buffers & Line Drivers With Open-Collector Outputs - 5962-87767012A - Texas Instruments
Specs
Technology AS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details