Manufacturer: Texas Instruments
Win Source Part Number: 1275080-TWL6041BYFFR
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 81-UFBGA, DSBGA
Mounting: SMD
Operating Supply Voltage: 2.1V
Data Interface: I2C
Voltage - Supply, Digital: 1.8V
Number of ADCs / DACs: 2 / 4
Sigma Delta: No
Family Name: TWL6041
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 81-DSBGA (3.8x3.8)
Alternative Parts (Cross-Reference): TWL6041BYFFT;
Introduction Date: January 12, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Audio Interface I²C 81-DSBGA (3.8x3.8)
8-Channel High Quality Low-Power Audio Codec For Portable Applications 81-DSBGA -40 to 85 Product overview: TWL6041BYFFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TWL6041BYFFR can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 8CH LP 81DSBGA
Interface - CODECs 8Ch High Quality Low Power Audio Codec
Audio Interface I²C 81-DSBGA (3.8x3.8)
IC AUDIO CODEC 8CH LP 81DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1275080-TWL6041BYFFR | 296-36870-2-ND | 716-TWL6041BYFFR | TWL6041BYFFR | TWL6041BYFFR | TWL6041BYFFR | TWL6041BYFFR |
| Product Name | Interface - Interface - CODECs - TWL6041BYFFR | CODECS | Low-Power Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Transceiver | Audio | Codec | Sensor Interface; Codec | |
| Supply Voltage | Other; 2.1V | Other; 2.1V | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I2C | I²C |