USB 3.0 Single Channel Redriver with Equalization 8-WSON -40 to 85
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 143532-TUSB501DRFR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: USB 3.0
Number of Channels: 1
Data Rate (Max): 5Gbps
Delay Time: 290ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 43.8mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
USB 3.0 Single-Channel Redriver 8-WSON -40 to 85 Product overview: TUSB501DRFR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB501DRFR can be used for catalog matching and distributor lookup.
Buffer, ReDriver 1 Channel 5Gbps 8-WSON (2x2)
USB Interface IC USB 3.0 SGL CH ReDvr w/ Equalization
IC REDRIVER USB 3.0 1CH 8WSON
IC REDRIVER USB 3.0 1CH 8WSON
WFDFN-8-EP(2x2) Signal Buffers, Repeaters, Splitters ROHS
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB501DRFR | TUSB501DRFR | 143532-TUSB501DRFR | 756-TUSB501DRFR | TUSB501DRFR | TUSB501DRFR | TUSB501DRFR | TUSB501DRFR | TUSB501DRFR |
| Product Name | TUSB501 USB 3.0 Single Channel Redriver with Equalization | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB501DRFR | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | USB Interface IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Communication Interface Chip/UART/485/232 >> Signal Buffers, Repeaters, Splitters | |
| Technology | USB | ||||||||
| Device Type | TUSB501 USB 3.0 Single Channel Redriver with Equalization | Transceiver | Signal Conditioner; Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | UART; Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |