Texas Instruments TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIRHBRQ1

Description
Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub - TUSB2046BIRHBRQ1 - Texas Instruments
Dallas, TX, United States
TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub
TUSB2046BIRHBRQ1
TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub TUSB2046BIRHBRQ1
Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85

Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub 32-VQFN -40 to 85

Buy Now Datasheet
Controllers - 296-36865-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-36865-2-ND
Controllers 296-36865-2-ND
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now Datasheet
Interface - Interface - Controllers - TUSB2046BIRHBRQ1 - 142063-TUSB2046BIRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TUSB2046BIRHBRQ1
142063-TUSB2046BIRHBRQ1
Interface - Interface - Controllers - TUSB2046BIRHBRQ1 142063-TUSB2046BIRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 142063-TUSB2046BIRHB RQ1 Packaging: Reel - TR Protocol: USB Standards: USB 2.0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Purpose: Hub Controller Supply Voltage - Operating: 3.3 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142063-TUSB2046BIRHBRQ1
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Purpose: Hub Controller
Supply Voltage - Operating: 3.3 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Controllers - TUSB2046BIRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TUSB2046BIRHBRQ1
Interface - Controllers TUSB2046BIRHBRQ1
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TUSB2046BIRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TUSB2046BIRHBRQ1
Integrated Circuits (ICs) - Interface - Controllers TUSB2046BIRHBRQ1
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site
Controllers TUSB2046BIRHBRQ1
IC HUB CONTROLLER USB 32VQFN

IC HUB CONTROLLER USB 32VQFN

Supplier's Site Datasheet
Controllers - TUSB2046BIRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TUSB2046BIRHBRQ1
Controllers TUSB2046BIRHBRQ1
USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

USB Hub Controller USB 2.0 USB Interface 32-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TUSB2046BIRHBRQ1 296-36865-2-ND 142063-TUSB2046BIRHBRQ1 TUSB2046BIRHBRQ1 TUSB2046BIRHBRQ1 TUSB2046BIRHBRQ1 TUSB2046BIRHBRQ1
Product Name TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub Controllers Interface - Interface - Controllers - TUSB2046BIRHBRQ1 Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Technology USB USB USB; USB USB; USB USB; USB USB; USB
Device Type TUSB2046B-Q1 Automotive Catalog 4-Port Full-Speed Universal Serial Bus Hub Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN74ALVCHR16269A 12-Bit To 24-Bit Registered Bus Exchanger With 3-State Outputs - 74ALVCHR16269ALG4 - Texas Instruments
Specs
Technology ALVC
Supply Voltage 1.8V; 2.5V; 2.7V; 3.3V; Other; 1.8,2.5,2.7,3.3
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details