The TUSB1210 is a standalone USB 2.0 transceiver chip designed to interface with a USB controller via a ULPI interface, supporting high-speed, full-speed, and low-speed modes, as well as USB OTG features including HNP and SRP. It is packaged in a 32-pin VQFN (RHB) measure 5.00 mm × 5.00 mm and operates over the full industrial temperature range of -40°C to 85°C. The device includes VBUS overvoltage protection from -2 V to 20 V and internal 5-V short-circuit protection on DP, DM, and ID pins. The ULPI interface operates at 1.8 V with optimized non-terminated 50 Ω line impedance. The TUSB1210BRHBT variant is supplied in a 250-unit small tape and reel configuration.
USB 2.0 ULPI Transceiver 32-VQFN -40 to 85
USB Transceiver 1TR 480Mbps 32-Pin VQFN EP T/R Product overview: TUSB1210BRHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1210BRHBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274966-TUSB1210BRHB
Packaging: Reel
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Number of Drivers/Receivers: 8/8
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 480Mbps
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TUSB1210
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 4.8V
USB Interface IC USB 2.0 ULPI Xcvr
IC TRANSCEIVER HALF 8/8 32VQFN
TRANSCEIVER, USB, 480MBPS, QFN-32; USB IC Type:USB OTG Transcevier; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:4.8V; Interface Case Style:QFN; No. of Pins:32Pins; Data Rate:480Mbps; No. of Ports:-; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1210BRHBT | 710-TUSB1210BRHBT | 1274966-TUSB1210BRHBT | TUSB1210BRHBT | TUSB1210BRHBT | 28AH6274 |
| Product Name | TUSB1210 USB 2.0 ULPI Transceiver | VQFN Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1210BRHBT | USB Interface IC | Drivers, Receivers, Transceivers | Transceiver, Usb, 480Mbps, Qfn-32; Usb Ic Type Texas Instruments |
| Technology | USB | USB 2.0 | USB | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |