Texas Instruments TSU6111A Dual SP2T Micro-USB Switch with integrated impedance and charger detection TSU6111ARSVR

Description
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85
Request a Quote Datasheet
Description
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSU6111A Dual SP2T Micro-USB Switch with integrated impedance and charger detection - TSU6111ARSVR - Texas Instruments
Dallas, TX, United States
TSU6111A Dual SP2T Micro-USB Switch with integrated impedance and charger detection
TSU6111ARSVR
TSU6111A Dual SP2T Micro-USB Switch with integrated impedance and charger detection TSU6111ARSVR
Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85

Dual SP2T Micro-USB Switch with integrated impedance and charger detection 16-UQFN -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TSU6111ARSVR - 1114797-TSU6111ARSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TSU6111ARSVR
1114797-TSU6111ARSVR
Interface - Interface - Analog Switches - Special Purpose - TSU6111ARSVR 1114797-TSU6111ARSVR
Manufacturer: Texas Instruments Win Source Part Number: 1114797-TSU6111ARSVR Packaging: Reel - TR Features: I2C, USB 2.0 Applications: USB, UART Switch Circuit: SPDT -3db Bandwidth: 920MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: 16-UQFN (2.6x1.8) Single Supply Voltage (V+): 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1114797-TSU6111ARSVR
Packaging: Reel - TR
Features: I2C, USB 2.0
Applications: USB, UART
Switch Circuit: SPDT
-3db Bandwidth: 920MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-UQFN (2.6x1.8)
Single Supply Voltage (V+): 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TSU6111ARSVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TSU6111ARSVR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TSU6111ARSVR
IC USB SWITCH SP2T 16UQFN

IC USB SWITCH SP2T 16UQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSU6111ARSVR 1114797-TSU6111ARSVR TSU6111ARSVR
Product Name TSU6111A Dual SP2T Micro-USB Switch with integrated impedance and charger detection Interface - Interface - Analog Switches - Special Purpose - TSU6111ARSVR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry - CF4320HZKFR - Texas Instruments
Specs
Device Type CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details