Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 18-Line 5V SE Terminator for SCSI and Fast SCSI 28-PLCC 0 to 70 | |
| 18-Line 5V SE Terminator for SCSI and Fast SCSI 28-SOIC 0 to 70 | |
| 9-Line 5V SE Terminator for SCSI and Fast SCSI 16-SOIC 0 to 70 | |
| Comparator With Output Voltage-Level Translation 6-SOT -40 to 85 | |
| Dual Differential Line Receiver 8-PDIP 0 to 70 | |
| Dual Differential Line Receiver 8-SOIC 0 to 70 | |
| Dual High-Speed Differential Line Driver 8-PDIP 0 to 70 | |
| Dual High-Speed Differential Line Driver 8-SOIC 0 to 70 | |
| Dual Line Driver With Adjustable Slew Rate 8-PDIP 0 to 70 | |
| Dual Line Driver With Adjustable Slew Rate 8-SOIC 0 to 70 | |
| Dual SIM card power supply with level translator and dedicated dual LDO 20-WQFN -40 to 85 | |
| Enhanced Product Dual High-Speed Differential Line Driver 8-SOIC -40 to 85 | |
| High or Low Side Smart Power Switch 14-PDIP 0 to 70 | |
| High or Low Side Smart Power Switch 16-SOIC 0 to 70 | |
| High Side Smart Power Switch 8-PDIP 0 to 70 | |
| High Side Smart Power Switch 8-SOIC -40 to 85 | |
| High Side Smart Power Switch 8-SOIC 0 to 70 | |
| High Speed Synchronous Octal Line Receiver 28-PLCC | |
| Low Side Smart Power Switch 8-PDIP -40 to 85 | |
| Low Side Smart Power Switch 8-SOIC -40 to 85 | |
| Low-Speed Asynchronous Octal Line Receiver 28-PLCC | |
| MMC, SD Card, MemoryStick Voltage-Translation Transceiver With ESD Protection and EMI Filtering 20-DSBGA -40 to 85 | |
| Octal Line Driver with Long Line Drive 28-PDIP 0 to 70 | |
| Octal Line Driver with Long Line Drive 28-PLCC 0 to 70 | |
| Octal Line Driver with Strapped Mode Selection 28-PLCC | |
| SDIO Port Expander With Voltage-Level Translation 24-BGA MICROSTAR JUNIOR -40 to 85 | |
| SDIO Port Expander With Voltage-Level Translation 24-WQFN -40 to 85 | |
| SIM Card Power Supply with Level Translator 12-UQFN -40 to 85 | |
| SIM Card Power Supply with Level Translator 16-QFN -40 to 85 | |
| Universal Active Filter 14-PDIP | |
| Universal Active Filter 16-SOIC -25 to 85 |
| << Prev | Next >> |