Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5151PBS TVP5151PBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 901549-TVP5151PBS Features: Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5) Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Family Name: TVP5151 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 901549-TVP5151PBS Features: Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5) Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Family Name: TVP5151 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5151PBS - 901549-TVP5151PBS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5151PBS
901549-TVP5151PBS
Interface - Interface - Encoders, Decoders, Converters - TVP5151PBS 901549-TVP5151PBS
Manufacturer: Texas Instruments Win Source Part Number: 901549-TVP5151PBS Features: Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5) Package: Reel - TR Package: 32-TQFP Mounting: Surface Mount Family Name: TVP5151 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901549-TVP5151PBS
Features: Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)
Package: Reel - TR
Package: 32-TQFP
Mounting: Surface Mount
Family Name: TVP5151
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151PBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151PBS
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151PBS
IC NTSC/PAL/SECAM DECOD 32TQFP

IC NTSC/PAL/SECAM DECOD 32TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5151PBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151PBS
Encoders, Decoders, Converters TVP5151PBS
Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Video Decoder IC Cell Phones, PDA, Players 32-TQFP (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 901549-TVP5151PBS TVP5151PBS TVP5151PBS
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5151PBS Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 32-TQFP (5x5) 32-TQFP QFP; TQFP; 32-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5366CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9943KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details