Manufacturer: Texas Instruments
Win Source Part Number: 1114879-TUSB522PIRGE
Type: Buffer, ReDriver
Applications: USB
Input: Differential
Output: Differential
Number of Channels: 2
Data Rate (Max): 5Gbps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.25pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 98mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN -40 to 85 Product overview: TUSB522PIRGET from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, VQFN, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB522PIRGET can be used for catalog matching and distributor lookup.
IC REDRIVER USB 3.1 DUAL 24VQFN
USB Interface IC 3.3-V Dual Channel USB3.1 GEN 1 Re-Driver, Equalizer 24-VQFN -40 to 85
IC REDRIVER USB 3.1 DUAL 24VQFN
Buffer, ReDriver 2 Channel 5Gbps 24-VQFN (4x4)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1114879-TUSB522PIRGET | 756-TUSB522PIRGET | TUSB522PIRGET | TUSB522PIRGET | TUSB522PIRGET | TUSB522PIRGET |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - TUSB522PIRGET | Dual VQFN Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Signal Conditioner; Buffer | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other | 3.6V; Other; 3V ~ 3.6V | |
| Data Rate | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps | 5.00E6 kbps |