SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces 175-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 143531-TUSB1310AZAY
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 3.0
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 270mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 175-NFBGA (12x12)
Supply Voltage - Operating: 1.1 V, 1.8 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
USB Transceiver 1TR 5Gbps 175-Pin BGA Tray Product overview: TUSB1310AZAY from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TUSB1310AZAY can be used for catalog matching and distributor lookup.
USB Interface IC SuperSpeed USB Xcvr
IC TRANSCEIVER 1/1 175NFBGA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB1310AZAY | 143531-TUSB1310AZAY | 710-TUSB1310AZAY | TUSB1310AZAY | TUSB1310AZAY |
| Product Name | TUSB1310A SuperSpeed USB Transceiver with PIPE3 and ULPI Interfaces | Interface - Interface - Drivers, Receivers, Transceivers - TUSB1310AZAY | BGA Interface Transceiver IC | USB Interface IC | Drivers, Receivers, Transceivers |
| Technology | USB | USB 3.0 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |