Type-C USB 3.2 alt-mode redriver/MUX with adaptive EQ 40-WQFN 0 to 70 Product overview: TUSB1146IRNQR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB1146IRNQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1316648-TUSB1146IRNQ
Category: Integrated Circuits (ICs)>Interface>Anal
Packaging: Reel - TR
Applications: USB
Standard Package: 3,000
Mounting: Surface Mount
On-State Resistance (Max): 10Ohm
Voltage - Supply, Single (V+): 3V ~ 3.6V
Voltage - Supply, Dual (V±): 3V ~ 3.6V
Number of Channels: 4
Supplier Device Package: 40-WQFN (6x4)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 73
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TUSB1146IRNQRTR
Base Product Number: TUSB1146
RoHS Status: ROHS3 Compliant
TYPE-C USB 3.2 ALT-MODE REDRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-TUSB1146IRNQR | 1316648-TUSB1146IRNQR | TUSB1146IRNQR |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface | Sensor Interface; Buffer |