SuperSpeed USB 4?Port xHCI Host Controller 100-WQFN-MR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1114885-TUSB7340IRKM
Packaging: Reel - TR
Protocol: USB
Standards: USB 3.0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-WQFN-MR (9x9)
Purpose: Host Controller
Supply Voltage - Operating: 1.1V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
IC HUB CONTROLLER USB 100WQFN
USB Interface IC SuperSpd USB 4Port xHCI Host Controller
IC HUB CONTROLLER USB 100WQFN
IC HUB CONTROLLER USB 100WQFN
USB Host Controller USB 3.0 USB, PCIe Interface 100-WQFN-MR (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB7340IRKMT | 1114885-TUSB7340IRKMT | 296-36013-2-ND | TUSB7340IRKMT | TUSB7340IRKMT | TUSB7340IRKMT | TUSB7340IRKMT | TUSB7340IRKMT |
| Product Name | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Interface - Interface - Controllers - TUSB7340IRKMT | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Interface - Controllers | Controllers | Controllers |
| Technology | USB | USB; PCI | USB; USB | USB; PCI; USB, PCIe | USB; USB, PCIe | USB; PCI; USB, PCIe | ||
| Device Type | TUSB7340 SuperSpeed USB 4?Port xHCI Host Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |