IC INTERFACE
Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB216IRWBT | TUSB216IRWBT | TUSB216IRWBT |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer |
| Supply Voltage | Other | Other; 2.3V ~ 6.5V | Other; 2.3V ~ 6.5V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |