Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQC TVP5151IZQC

Description
Manufacturer: Texas Instruments Win Source Part Number: 901548-TVP5151IZQC Features: Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TVP515 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 901548-TVP5151IZQC Features: Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TVP515 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQC - 901548-TVP5151IZQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQC
901548-TVP5151IZQC
Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQC 901548-TVP5151IZQC
Manufacturer: Texas Instruments Win Source Part Number: 901548-TVP5151IZQC Features: Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: TVP515 Categories: Integrated Circuits (ICs) Case / Package: 48-BGA MICROSTAR JUNIOR (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901548-TVP5151IZQC
Features: Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TVP515
Categories: Integrated Circuits (ICs)
Case / Package: 48-BGA MICROSTAR JUNIOR (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Low-Power BGA Interface Transceiver IC - 709-TVP5151IZQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power BGA Interface Transceiver IC
709-TVP5151IZQC
Low-Power BGA Interface Transceiver IC 709-TVP5151IZQC
Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQC can be used for catalog matching and distributor lookup.

Ultralow-Power NTSC/PAL/SECAM Video Decoder 48-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TVP5151IZQC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5151IZQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5151IZQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5151IZQC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5151IZQC
IC NTSC/PAL/SECAM DECOD 48BGA

IC NTSC/PAL/SECAM DECOD 48BGA

Supplier's Site
Encoders, Decoders, Converters - TVP5151IZQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IZQC
Encoders, Decoders, Converters TVP5151IZQC
IC

IC

Buy Now Datasheet
Encoders, Decoders, Converters - TVP5151IZQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5151IZQC
Encoders, Decoders, Converters TVP5151IZQC
Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Video Decoder IC Cell Phones, PDA, Players 48-BGA MICROSTAR JUNIOR (4x4)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 901548-TVP5151IZQC 709-TVP5151IZQC TVP5151IZQC TVP5151IZQC TVP5151IZQC
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5151IZQC Low-Power BGA Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type BGA; 48-BGA MICROSTAR JUNIOR (4x4) VFBGA 48-VFBGA BGA; 48-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface Transceiver IC - 702-SI32178-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54AC05/QDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details