Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNP TVP5154AIPNP

Description
Manufacturer: Texas Instruments Win Source Part Number: 035452-TVP5154AIPNP Packaging: Tray Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035452-TVP5154AIPNP Packaging: Tray Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNP - 035452-TVP5154AIPNP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNP
035452-TVP5154AIPNP
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNP 035452-TVP5154AIPNP
Manufacturer: Texas Instruments Win Source Part Number: 035452-TVP5154AIPNP Packaging: Tray Type: Video Decoder Applications: Security Systems Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 128-HTQFP (14x14) Analog Supply Voltage: 1.8V Digital Supply Voltage: 1.8V, 3.3V Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035452-TVP5154AIPNP
Packaging: Tray
Type: Video Decoder
Applications: Security Systems
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 128-HTQFP (14x14)
Analog Supply Voltage: 1.8V
Digital Supply Voltage: 1.8V, 3.3V
Alternative Parts (Cross-Reference): ADV7441ABSTZ-5P; TVP5154PNPR; TVP5154AIPNP; TVP5146M2IPFPR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5154AIPNP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5154AIPNP
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5154AIPNP
IC VIDEO DECODER 4CH 128-HTQFP

IC VIDEO DECODER 4CH 128-HTQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5154AIPNP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5154AIPNP
Encoders, Decoders, Converters TVP5154AIPNP
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 035452-TVP5154AIPNP TVP5154AIPNP TVP5154AIPNP
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNP Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type QFP; TQFP; 128-HTQFP (14x14) 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3016-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers