Manufacturer: Texas Instruments
Win Source Part Number: 937888-TUSB422IYFPR
Features: USB Interface 9-DSBGA
Package: Reel - TR
Package: 9-XFBGA, DSBGA
Mounting: Surface Mount
Family Name: TUSB422
Categories: Integrated Circuits (ICs)
Case / Package: 9-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50441-6, TUSB422IYFPR-ND, 296-50441-2, 296-50441-1
USB Interface IC USB PD TCPCi Port Controller 9-DSBGA -40 to 85
IC INTERFACE SPECIALIZED 9DSBGA
IC INTERFACE SPECIALIZED 9DSBGA
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 937888-TUSB422IYFPR | TUSB422IYFPR | TUSB422IYFPR | TUSB422IYFPR | TUSB422IYFPR |
| Product Name | Interface - Interface - Specialized - TUSB422IYFPR | USB Interface IC | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | BGA; 9-DSBGA | DSBGA-9 | 9-XFBGA, DSBGA | BGA; 9-XFBGA, DSBGA | BGA |
| Features | RoHS | RoHS |