Texas Instruments Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR TVP5154AIPNPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1275042-TVP5154AIPNP R Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-5P; ADV7441ABSTZ-170; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1275042-TVP5154AIPNP R Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-5P; ADV7441ABSTZ-170; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR - 1275042-TVP5154AIPNPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR
1275042-TVP5154AIPNPR
Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR 1275042-TVP5154AIPNPR
Manufacturer: Texas Instruments Win Source Part Number: 1275042-TVP5154AIPNP R Packaging: Reel - TR Type: Video Decoder Package: 128-TQFP Exposed Pad Applications: Security Systems Mounting: SMD Operating Supply Voltage: 1.8V Voltage - Supply, Digital: 1.8V, 3.3V Family Name: TVP5154A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 128-HTQFP (14x14) Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-5P; ADV7441ABSTZ-170; Introduction Date: November 14, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1275042-TVP5154AIPNPR
Packaging: Reel - TR
Type: Video Decoder
Package: 128-TQFP Exposed Pad
Applications: Security Systems
Mounting: SMD
Operating Supply Voltage: 1.8V
Voltage - Supply, Digital: 1.8V, 3.3V
Family Name: TVP5154A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 128-HTQFP (14x14)
Alternative Parts (Cross-Reference): ADV7441ABSTZ-110; ADV7441ABSTZ-5P; ADV7441ABSTZ-170;
Introduction Date: November 14, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad Interface Transceiver IC
709-TVP5154AIPNPR
Low-Power Quad Interface Transceiver IC 709-TVP5154AIPNPR
4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85 Product overview: TVP5154AIPNPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5154AIPNPR can be used for catalog matching and distributor lookup.

4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85 Product overview: TVP5154AIPNPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Quad, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-TVP5154AIPNPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
TVP5154AIPNPR
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters TVP5154AIPNPR
IC VIDEO DECODER 8BIT 128TQFP

IC VIDEO DECODER 8BIT 128TQFP

Supplier's Site
Encoders, Decoders, Converters - TVP5154AIPNPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
TVP5154AIPNPR
Encoders, Decoders, Converters TVP5154AIPNPR
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1275042-TVP5154AIPNPR 709-TVP5154AIPNPR TVP5154AIPNPR TVP5154AIPNPR
Product Name Interface - Interface - Encoders, Decoders, Converters - TVP5154AIPNPR Low-Power Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Supply Voltage Other; 1.8V Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260836-SI32283-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details