Signal Processing Interface 14-VQFN (3.5x3.5)
USB Interface IC USB 2.0 High Speed Signal Condit
IC INTERFACE SPECIALIZED 14VQFN
IC INTERFACE SPECIALIZED 14VQFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB215RGYR | TUSB215RGYR | TUSB215RGYR | TUSB215RGYR |
| Product Name | Specialized | USB Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | USB; USB | USB; USB | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 4.4V ~ 5.5V | 5V | Other | |
| Package Type | 14-VFQFN Exposed Pad | VQFN-14 | 14-VFQFN Exposed Pad |