7-Port USB Hub W/Optional Serial EEPROM Interface 48-LQFP 0 to 70
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 035436-TUSB2077APTR
Packaging: Reel - TR
Protocol: USB
Standards: USB 2.0
Family Name: TUSB2077A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Purpose: Hub Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): USB2507-ADD; USB5537BI-4100AKZE; USB2517-JZX-TR; USB2517I-JZX;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
USB Hub Controller USB 2.0 USB Interface 48-LQFP (7x7)
USB 2.0 HUB, 7 PORT, LQFP-48; USB IC Type:USB Hub Controller; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:48Pins; Data Rate:-; No. of Ports:7 Port; Operating RoHS Compliant: Yes
IC HUB CONTROLLER USB 48LQFP
IC HUB CONTROLLER USB 48LQFP
IC HUB CONTROLLER USB 48LQFP
USB Interface IC 7-Port Hub W/Opt Ser EEPROM Ifc
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB2077APTR | 296-37871-6-ND | 035436-TUSB2077APTR | TUSB2077APTR | 28AH6279 | TUSB2077APTR | TUSB2077APTR | TUSB2077APTR | TUSB2077APTR |
| Product Name | TUSB2077A 7-Port USB Hub W/Optional Serial EEPROM Interface | Controllers | Interface - Interface - Controllers - TUSB2077APTR | Controllers | Usb 2.0 Hub, 7 Port, Lqfp-48; Usb Ic Type Texas Instruments | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC |
| Technology | USB | USB | USB; USB | USB | USB; USB | USB; USB | USB; USB | ||
| Device Type | TUSB2077A 7-Port USB Hub W/Optional Serial EEPROM Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |