USB 3.0 Single Channel Re-driver with Equalization 12-X2QFN -40 to 85
USB 3.0 Single-Channel Redriver 12-X2QFN -40 to 85 Product overview: TUSB551RWBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-TUSB551RWBR can be used for catalog matching and distributor lookup.
Buffer, ReDriver 1 Channel 5Gbps 12-X2QFN (1.6x1.6)
IC REDRIVER USB 3.0 1CH 12X2QFN
IC REDRIVER USB 3.0 1CH 12X2QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TUSB551RWBR | 756-TUSB551RWBR | TUSB551RWBR | TUSB551RWBR | TUSB551RWBR |
| Product Name | TUSB551 USB 3.0 Single Channel Re-driver with Equalization | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | USB | ||||
| Device Type | TUSB551 USB 3.0 Single Channel Re-driver with Equalization | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |