USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Win Source Part Number: 1134522-TUSB8043AIRG
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel
Standard Package: 2,000
Protocol: USB
Function: Hub Controller
Interface: USB, GPIO, I2C, SMBus
Current - Supply: 672mA
Standards: USB 1.1, USB 2.0, USB 3.1
Voltage - Supply: 0.99V ~ 1.26V, 3V ~ 3.6V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TUSB8043AIRGCRDK
Base Product Number: TUSB8043
IC INTERFACE MISC
USB Interface IC Four-port USB 3.2 x1 gen1 hub with HID to I2C 64-VQFN -40 to 85
USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
IC INTERFACE MISC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 296-TUSB8043AIRGCRDKR-ND | 1134522-TUSB8043AIRGCR | TUSB8043AIRGCR | TUSB8043AIRGCR | TUSB8043AIRGCR | TUSB8043AIRGCR | TUSB8043AIRGCR |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | USB Interface IC | Controllers | Controllers | Interface - Controllers |
| Technology | USB; I2C; SMBus | USB; USB | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | USB; I2C; SMBus; USB, GPIO, I²C, SMBus | ||
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | Other; 0.99V ~ 1.26V~ 3V ~ 3.6V | 3V; 3.6V; Other | Other; 0.99V ~ 1.26V, 3V ~ 3.6V | 3V; 3.6V; Other; 0.99V ~ 1.26V, 3V ~ 3.6V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |